Vishay Intertechnology, Inc. RES 11.3K OHM 10W 1% WW AXIAL RWR78S1132FRBSL

Description
RES 11.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 10W 1% WW AXIAL - RWR78S1132FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 10W 1% WW AXIAL
RWR78S1132FRBSL
RES 11.3K OHM 10W 1% WW AXIAL RWR78S1132FRBSL
RES 11.3Kohm 10W 1% WW AXIAL

RES 11.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1132FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1132FRBSL-ND
Through Hole Resistors RWR78S1132FRBSL-ND
11.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1132FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1132FRBSL
Wirewound Resistors 3110-RWR78S1132FRBSL
ESS-10 11.3K 1% RWR78S1132FR BSL

ESS-10 11.3K 1% RWR78S1132FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1132FRBSL RWR78S1132FRBSL-ND 3110-RWR78S1132FRBSL
Product Name RES 11.3K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details