Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1130FSS73

Description
ESS-10 113 1% RWR78S1130FS S73
Request a Quote Datasheet
Description
ESS-10 113 1% RWR78S1130FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1130FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1130FSS73
Wirewound Resistors 3110-RWR78S1130FSS73
ESS-10 113 1% RWR78S1130FS S73

ESS-10 113 1% RWR78S1130FS S73

Supplier's Site Datasheet
RES 113 OHM 10W 1% WW AXIAL - RWR78S1130FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 10W 1% WW AXIAL
RWR78S1130FSS73
RES 113 OHM 10W 1% WW AXIAL RWR78S1130FSS73
RES 113ohm 10W 1% WW AXIAL

RES 113ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1130FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1130FSS73-ND
Through Hole Resistors RWR78S1130FSS73-ND
113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1130FSS73 RWR78S1130FSS73 RWR78S1130FSS73-ND
Product Name Wirewound Resistors RES 113 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details