Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1100FRB12

Description
ESS-10 110 1% RWR78S1100FR B12
Request a Quote Datasheet
Description
ESS-10 110 1% RWR78S1100FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1100FRB12
Wirewound Resistors 3110-RWR78S1100FRB12
ESS-10 110 1% RWR78S1100FR B12

ESS-10 110 1% RWR78S1100FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1100FRB12-ND
Through Hole Resistors RWR78S1100FRB12-ND
110 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 10W 1% WW AXIAL - RWR78S1100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 10W 1% WW AXIAL
RWR78S1100FRB12
RES 110 OHM 10W 1% WW AXIAL RWR78S1100FRB12
RES 110ohm 10W 1% WW AXIAL

RES 110ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1100FRB12 RWR78S1100FRB12-ND RWR78S1100FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details