Vishay Intertechnology, Inc. RES 105 OHM 10W 1% WW AXIAL RWR78S1050FRBSL

Description
RES 105ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 10W 1% WW AXIAL - RWR78S1050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 10W 1% WW AXIAL
RWR78S1050FRBSL
RES 105 OHM 10W 1% WW AXIAL RWR78S1050FRBSL
RES 105ohm 10W 1% WW AXIAL

RES 105ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1050FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1050FRBSL
Wirewound Resistors 3110-RWR78S1050FRBSL
ESS-10 105 1% RWR78S1050FR BSL

ESS-10 105 1% RWR78S1050FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1050FRBSL-ND
Through Hole Resistors RWR78S1050FRBSL-ND
105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1050FRBSL 3110-RWR78S1050FRBSL RWR78S1050FRBSL-ND
Product Name RES 105 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details