Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1020BSRSL

Description
102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1020BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1020BSRSL-ND
Through Hole Resistors RWR78S1020BSRSL-ND
102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 102 OHM 10W 0.1% WW AXIAL - RWR78S1020BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 10W 0.1% WW AXIAL
RWR78S1020BSRSL
RES 102 OHM 10W 0.1% WW AXIAL RWR78S1020BSRSL
RES 102ohm 10W 0.1% WW AXIAL

RES 102ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1020BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1020BSRSL
Wirewound Resistors 3110-RWR78S1020BSRSL
ESS-10 102 .1% RWR78S1020BS RSL

ESS-10 102 .1% RWR78S1020BS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1020BSRSL-ND RWR78S1020BSRSL 3110-RWR78S1020BSRSL
Product Name Through Hole Resistors RES 102 OHM 10W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details