Vishay Intertechnology, Inc. RES 102 OHM 10W 0.1% WW AXIAL RWR78S1020BSBSL

Description
RES 102ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 102ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 10W 0.1% WW AXIAL - RWR78S1020BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 10W 0.1% WW AXIAL
RWR78S1020BSBSL
RES 102 OHM 10W 0.1% WW AXIAL RWR78S1020BSBSL
RES 102ohm 10W 0.1% WW AXIAL

RES 102ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1020BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1020BSBSL-ND
Through Hole Resistors RWR78S1020BSBSL-ND
102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1020BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1020BSBSL
Wirewound Resistors 3110-RWR78S1020BSBSL
ESS-10 102 .1% RWR78S1020BS BSL

ESS-10 102 .1% RWR78S1020BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1020BSBSL RWR78S1020BSBSL-ND 3110-RWR78S1020BSBSL
Product Name RES 102 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details