Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1002FSB12

Description
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1002FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1002FSB12-ND
Through Hole Resistors RWR78S1002FSB12-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1002FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1002FSB12
Wirewound Resistors 3110-RWR78S1002FSB12
ESS-10 10K 1% RWR78S1002FS B12

ESS-10 10K 1% RWR78S1002FS B12

Supplier's Site Datasheet
RES 10K OHM 10W 1% WW AXIAL - RWR78S1002FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78S1002FSB12
RES 10K OHM 10W 1% WW AXIAL RWR78S1002FSB12
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1002FSB12-ND 3110-RWR78S1002FSB12 RWR78S1002FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details