Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1000FPS73

Description
100 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1000FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1000FPS73-ND
Through Hole Resistors RWR78S1000FPS73-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 10W 1% WW AXIAL - RWR78S1000FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 1% WW AXIAL
RWR78S1000FPS73
RES 100 OHM 10W 1% WW AXIAL RWR78S1000FPS73
RES 100ohm 10W 1% WW AXIAL

RES 100ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1000FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1000FPS73
Wirewound Resistors 3110-RWR78S1000FPS73
ESS-10 100 1% RWR78S1000FP S73

ESS-10 100 1% RWR78S1000FP S73

Supplier's Site Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0567
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0567
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR78S1000FPS73-ND RWR78S1000FPS73 3110-RWR78S1000FPS73 63C0567
Product Name Through Hole Resistors RES 100 OHM 10W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details