Vishay Intertechnology, Inc. RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FSRSL

Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 10W 1% WW AXIAL - RWR78NR200FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 10W 1% WW AXIAL
RWR78NR200FSRSL
RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FSRSL
RES 0.2ohm 10W 1% WW AXIAL

RES 0.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR200FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR200FSRSL-ND
Through Hole Resistors RWR78NR200FSRSL-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR200FSRSL RWR78NR200FSRSL-ND
Product Name RES 0.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers