Vishay Intertechnology, Inc. RES 0.16 OHM 10W 0.5% WW AXIAL RWR78NR160DRRSL

Description
RES 0.16ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.16ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.16 OHM 10W 0.5% WW AXIAL - RWR78NR160DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 10W 0.5% WW AXIAL
RWR78NR160DRRSL
RES 0.16 OHM 10W 0.5% WW AXIAL RWR78NR160DRRSL
RES 0.16ohm 10W 0.5% WW AXIAL

RES 0.16ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR160DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR160DRRSL-ND
Through Hole Resistors RWR78NR160DRRSL-ND
160 mOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 mOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR160DRRSL RWR78NR160DRRSL-ND
Product Name RES 0.16 OHM 10W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details