Vishay Intertechnology, Inc. RES 0.1 OHM 10W 1% WW AXIAL RWR78NR100FRS73

Description
RES 0.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 10W 1% WW AXIAL - RWR78NR100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% WW AXIAL
RWR78NR100FRS73
RES 0.1 OHM 10W 1% WW AXIAL RWR78NR100FRS73
RES 0.1ohm 10W 1% WW AXIAL

RES 0.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR100FRS73-ND
Through Hole Resistors RWR78NR100FRS73-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR100FRS73 RWR78NR100FRS73-ND
Product Name RES 0.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers