Vishay Intertechnology, Inc. Wirewound Resistors RWR78N95R3FRB12

Description
ESN-10 95.3 1% RWR78N95R3FR B12
Request a Quote Datasheet
Description
ESN-10 95.3 1% RWR78N95R3FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N95R3FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N95R3FRB12
Wirewound Resistors 3110-RWR78N95R3FRB12
ESN-10 95.3 1% RWR78N95R3FR B12

ESN-10 95.3 1% RWR78N95R3FR B12

Supplier's Site Datasheet
RES 95.3 OHM 10W 1% WW AXIAL - RWR78N95R3FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 10W 1% WW AXIAL
RWR78N95R3FRB12
RES 95.3 OHM 10W 1% WW AXIAL RWR78N95R3FRB12
RES 95.3ohm 10W 1% WW AXIAL

RES 95.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N95R3FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N95R3FRB12-ND
Through Hole Resistors RWR78N95R3FRB12-ND
95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N95R3FRB12 RWR78N95R3FRB12 RWR78N95R3FRB12-ND
Product Name Wirewound Resistors RES 95.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details