Vishay Intertechnology, Inc. Wirewound Resistors RWR78N77R7FPBSL

Description
ESN-10 77.7 1% RWR78N77R7FP BSL
Request a Quote Datasheet
Description
ESN-10 77.7 1% RWR78N77R7FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N77R7FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N77R7FPBSL
Wirewound Resistors 3110-RWR78N77R7FPBSL
ESN-10 77.7 1% RWR78N77R7FP BSL

ESN-10 77.7 1% RWR78N77R7FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N77R7FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N77R7FPBSL-ND
Through Hole Resistors RWR78N77R7FPBSL-ND
77.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

77.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 77.7 OHM 10W 1% WW AXIAL - RWR78N77R7FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7 OHM 10W 1% WW AXIAL
RWR78N77R7FPBSL
RES 77.7 OHM 10W 1% WW AXIAL RWR78N77R7FPBSL
RES 77.7ohm 10W 1% WW AXIAL

RES 77.7ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N77R7FPBSL RWR78N77R7FPBSL-ND RWR78N77R7FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 77.7 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 77.7 ohms 77.7 ohms 77.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details