Vishay Intertechnology, Inc. RES 732 OHM 10W 1% WW AXIAL RWR78N7320FSBSL

Description
RES 732ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 732ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 10W 1% WW AXIAL - RWR78N7320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 10W 1% WW AXIAL
RWR78N7320FSBSL
RES 732 OHM 10W 1% WW AXIAL RWR78N7320FSBSL
RES 732ohm 10W 1% WW AXIAL

RES 732ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N7320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N7320FSBSL
Wirewound Resistors 3110-RWR78N7320FSBSL
ESN-10 732 1% RWR78N7320FS BSL

ESN-10 732 1% RWR78N7320FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N7320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N7320FSBSL-ND
Through Hole Resistors RWR78N7320FSBSL-ND
732 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

732 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N7320FSBSL 3110-RWR78N7320FSBSL RWR78N7320FSBSL-ND
Product Name RES 732 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details