Vishay Intertechnology, Inc. Wirewound Resistors RWR78N69R8FRBSL

Description
ESN-10 69.8 1% RWR78N69R8FR BSL
Request a Quote Datasheet
Description
ESN-10 69.8 1% RWR78N69R8FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N69R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N69R8FRBSL
Wirewound Resistors 3110-RWR78N69R8FRBSL
ESN-10 69.8 1% RWR78N69R8FR BSL

ESN-10 69.8 1% RWR78N69R8FR BSL

Supplier's Site Datasheet
RES 69.8 OHM 10W 1% WW AXIAL - RWR78N69R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 10W 1% WW AXIAL
RWR78N69R8FRBSL
RES 69.8 OHM 10W 1% WW AXIAL RWR78N69R8FRBSL
RES 69.8ohm 10W 1% WW AXIAL

RES 69.8ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N69R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N69R8FRBSL-ND
Through Hole Resistors RWR78N69R8FRBSL-ND
69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N69R8FRBSL RWR78N69R8FRBSL RWR78N69R8FRBSL-ND
Product Name Wirewound Resistors RES 69.8 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details