Vishay Intertechnology, Inc. Through Hole Resistors RWR78N69R8FPB12

Description
69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N69R8FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N69R8FPB12-ND
Through Hole Resistors RWR78N69R8FPB12-ND
69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N69R8FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N69R8FPB12
Wirewound Resistors 3110-RWR78N69R8FPB12
ESN-10 69.8 1% RWR78N69R8FP B12

ESN-10 69.8 1% RWR78N69R8FP B12

Supplier's Site Datasheet
RES 69.8 OHM 10W 1% WW AXIAL - RWR78N69R8FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 10W 1% WW AXIAL
RWR78N69R8FPB12
RES 69.8 OHM 10W 1% WW AXIAL RWR78N69R8FPB12
RES 69.8ohm 10W 1% WW AXIAL

RES 69.8ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N69R8FPB12-ND 3110-RWR78N69R8FPB12 RWR78N69R8FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 69.8 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details