Vishay Intertechnology, Inc. Through Hole Resistors RWR78N6190FRS73

Description
619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N6190FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6190FRS73-ND
Through Hole Resistors RWR78N6190FRS73-ND
619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 619 OHM 10W 1% WW AXIAL - RWR78N6190FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 10W 1% WW AXIAL
RWR78N6190FRS73
RES 619 OHM 10W 1% WW AXIAL RWR78N6190FRS73
RES 619ohm 10W 1% WW AXIAL

RES 619ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N6190FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N6190FRS73
Wirewound Resistors 3110-RWR78N6190FRS73
ESN-10 619 1% RWR78N6190FR S73

ESN-10 619 1% RWR78N6190FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N6190FRS73-ND RWR78N6190FRS73 3110-RWR78N6190FRS73
Product Name Through Hole Resistors RES 619 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details