Vishay Intertechnology, Inc. Wirewound Resistors RWR78N60R4FSB12

Description
ESN-10 60.4 1% RWR78N60R4FS B12
Request a Quote Datasheet
Description
ESN-10 60.4 1% RWR78N60R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N60R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N60R4FSB12
Wirewound Resistors 3110-RWR78N60R4FSB12
ESN-10 60.4 1% RWR78N60R4FS B12

ESN-10 60.4 1% RWR78N60R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N60R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N60R4FSB12-ND
Through Hole Resistors RWR78N60R4FSB12-ND
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 60.4 OHM 10W 1% WW AXIAL - RWR78N60R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 10W 1% WW AXIAL
RWR78N60R4FSB12
RES 60.4 OHM 10W 1% WW AXIAL RWR78N60R4FSB12
RES 60.4ohm 10W 1% WW AXIAL

RES 60.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N60R4FSB12 RWR78N60R4FSB12-ND RWR78N60R4FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 60.4 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers