Vishay Intertechnology, Inc. RES 511 OHM 10W 1% WW AXIAL RWR78N5110FRS73

Description
RES 511ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 10W 1% WW AXIAL - RWR78N5110FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 10W 1% WW AXIAL
RWR78N5110FRS73
RES 511 OHM 10W 1% WW AXIAL RWR78N5110FRS73
RES 511ohm 10W 1% WW AXIAL

RES 511ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N5110FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N5110FRS73
Wirewound Resistors 3110-RWR78N5110FRS73
ESN-10 511 1% RWR78N5110FR S73

ESN-10 511 1% RWR78N5110FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N5110FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N5110FRS73-ND
Through Hole Resistors RWR78N5110FRS73-ND
511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0484
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0484
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR78N5110FRS73 3110-RWR78N5110FRS73 RWR78N5110FRS73-ND 63C0484
Product Name RES 511 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers