Vishay Intertechnology, Inc. Wirewound Resistors RWR78N4221FRB12

Description
ESN-10 4.22K 1% RWR78N4221FR B12
Request a Quote Datasheet
Description
ESN-10 4.22K 1% RWR78N4221FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N4221FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N4221FRB12
Wirewound Resistors 3110-RWR78N4221FRB12
ESN-10 4.22K 1% RWR78N4221FR B12

ESN-10 4.22K 1% RWR78N4221FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N4221FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N4221FRB12-ND
Through Hole Resistors RWR78N4221FRB12-ND
4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.22K OHM 10W 1% WW AXIAL - RWR78N4221FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 10W 1% WW AXIAL
RWR78N4221FRB12
RES 4.22K OHM 10W 1% WW AXIAL RWR78N4221FRB12
RES 4.22Kohm 10W 1% WW AXIAL

RES 4.22Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N4221FRB12 RWR78N4221FRB12-ND RWR78N4221FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.22K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details