Vishay Intertechnology, Inc. Wirewound Resistors RWR78N40R2FRRSL

Description
ESN-10 40.2 1% RWR78N40R2FR RSL
Request a Quote Datasheet
Description
ESN-10 40.2 1% RWR78N40R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N40R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N40R2FRRSL
Wirewound Resistors 3110-RWR78N40R2FRRSL
ESN-10 40.2 1% RWR78N40R2FR RSL

ESN-10 40.2 1% RWR78N40R2FR RSL

Supplier's Site Datasheet
RES 40.2 OHM 10W 1% WW AXIAL - RWR78N40R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% WW AXIAL
RWR78N40R2FRRSL
RES 40.2 OHM 10W 1% WW AXIAL RWR78N40R2FRRSL
RES 40.2ohm 10W 1% WW AXIAL

RES 40.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N40R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N40R2FRRSL-ND
Through Hole Resistors RWR78N40R2FRRSL-ND
40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N40R2FRRSL RWR78N40R2FRRSL RWR78N40R2FRRSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details