Vishay Intertechnology, Inc. RES 3.92 OHM 10W 1% WW AXIAL RWR78N3R92FRS73

Description
RES 3.92ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 10W 1% WW AXIAL - RWR78N3R92FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 10W 1% WW AXIAL
RWR78N3R92FRS73
RES 3.92 OHM 10W 1% WW AXIAL RWR78N3R92FRS73
RES 3.92ohm 10W 1% WW AXIAL

RES 3.92ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R92FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R92FRS73-ND
Through Hole Resistors RWR78N3R92FRS73-ND
3.92 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R92FRS73 RWR78N3R92FRS73-ND
Product Name RES 3.92 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details