Vishay Intertechnology, Inc. RES 3.92 OHM 10W 1% WW AXIAL RWR78N3R92FRRSL

Description
RES 3.92ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 10W 1% WW AXIAL - RWR78N3R92FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 10W 1% WW AXIAL
RWR78N3R92FRRSL
RES 3.92 OHM 10W 1% WW AXIAL RWR78N3R92FRRSL
RES 3.92ohm 10W 1% WW AXIAL

RES 3.92ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R92FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R92FRRSL-ND
Through Hole Resistors RWR78N3R92FRRSL-ND
3.92 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R92FRRSL RWR78N3R92FRRSL-ND
Product Name RES 3.92 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details