Vishay Intertechnology, Inc. RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FRB12

Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 10W 1% WW AXIAL - RWR78N3R57FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 10W 1% WW AXIAL
RWR78N3R57FRB12
RES 3.57 OHM 10W 1% WW AXIAL RWR78N3R57FRB12
RES 3.57ohm 10W 1% WW AXIAL

RES 3.57ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3R57FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3R57FRB12-ND
Through Hole Resistors RWR78N3R57FRB12-ND
3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.57 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N3R57FRB12 RWR78N3R57FRB12-ND
Product Name RES 3.57 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details