Vishay Intertechnology, Inc. RES 39.2 OHM 10W 1% WW AXIAL RWR78N39R2FRBSL

Description
RES 39.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 10W 1% WW AXIAL - RWR78N39R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 10W 1% WW AXIAL
RWR78N39R2FRBSL
RES 39.2 OHM 10W 1% WW AXIAL RWR78N39R2FRBSL
RES 39.2ohm 10W 1% WW AXIAL

RES 39.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N39R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N39R2FRBSL-ND
Through Hole Resistors RWR78N39R2FRBSL-ND
39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N39R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N39R2FRBSL
Wirewound Resistors 3110-RWR78N39R2FRBSL
ESN-10 39.2 1% RWR78N39R2FR BSL

ESN-10 39.2 1% RWR78N39R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N39R2FRBSL RWR78N39R2FRBSL-ND 3110-RWR78N39R2FRBSL
Product Name RES 39.2 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details