RES 37.4ohm 10W 1% WW AXIAL
ESN-10 37.4 1% RWR78N37R4FS RSL
37.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78N37R4FSRSL | 3110-RWR78N37R4FSRSL | RWR78N37R4FSRSL-ND |
| Product Name | RES 37.4 OHM 10W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |