Vishay Intertechnology, Inc. RES 30.1 OHM 10W 1% WW AXIAL RWR78N30R1FSRSL

Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 10W 1% WW AXIAL - RWR78N30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% WW AXIAL
RWR78N30R1FSRSL
RES 30.1 OHM 10W 1% WW AXIAL RWR78N30R1FSRSL
RES 30.1ohm 10W 1% WW AXIAL

RES 30.1ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N30R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N30R1FSRSL
Wirewound Resistors 3110-RWR78N30R1FSRSL
ESN-10 30.1 1% RWR78N30R1FS RSL

ESN-10 30.1 1% RWR78N30R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N30R1FSRSL-ND
Through Hole Resistors RWR78N30R1FSRSL-ND
30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N30R1FSRSL 3110-RWR78N30R1FSRSL RWR78N30R1FSRSL-ND
Product Name RES 30.1 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details