Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2741FRBSL

Description
ESN-10 2.74K 1% RWR78N2741FR BSL
Request a Quote Datasheet
Description
ESN-10 2.74K 1% RWR78N2741FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2741FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2741FRBSL
Wirewound Resistors 3110-RWR78N2741FRBSL
ESN-10 2.74K 1% RWR78N2741FR BSL

ESN-10 2.74K 1% RWR78N2741FR BSL

Supplier's Site Datasheet
RES 2.74K OHM 10W 1% WW AXIAL - RWR78N2741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 10W 1% WW AXIAL
RWR78N2741FRBSL
RES 2.74K OHM 10W 1% WW AXIAL RWR78N2741FRBSL
RES 2.74Kohm 10W 1% WW AXIAL

RES 2.74Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2741FRBSL-ND
Through Hole Resistors RWR78N2741FRBSL-ND
2.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2741FRBSL RWR78N2741FRBSL RWR78N2741FRBSL-ND
Product Name Wirewound Resistors RES 2.74K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details