Vishay Intertechnology, Inc. RES 274 OHM 10W 0.5% WW AXIAL RWR78N2740DRB12

Description
RES 274ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 10W 0.5% WW AXIAL - RWR78N2740DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 0.5% WW AXIAL
RWR78N2740DRB12
RES 274 OHM 10W 0.5% WW AXIAL RWR78N2740DRB12
RES 274ohm 10W 0.5% WW AXIAL

RES 274ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2740DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2740DRB12-ND
Through Hole Resistors RWR78N2740DRB12-ND
274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2740DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2740DRB12
Wirewound Resistors 3110-RWR78N2740DRB12
ESN-10 274 .5% RWR78N2740DR B12

ESN-10 274 .5% RWR78N2740DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2740DRB12 RWR78N2740DRB12-ND 3110-RWR78N2740DRB12
Product Name RES 274 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details