Vishay Intertechnology, Inc. RES 26.7 OHM 10W 1% WW AXIAL RWR78N26R7FSBSL

Description
RES 26.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 10W 1% WW AXIAL - RWR78N26R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 10W 1% WW AXIAL
RWR78N26R7FSBSL
RES 26.7 OHM 10W 1% WW AXIAL RWR78N26R7FSBSL
RES 26.7ohm 10W 1% WW AXIAL

RES 26.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N26R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N26R7FSBSL-ND
Through Hole Resistors RWR78N26R7FSBSL-ND
26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N26R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N26R7FSBSL
Wirewound Resistors 3110-RWR78N26R7FSBSL
ESN-10 26.7 1% RWR78N26R7FS BSL

ESN-10 26.7 1% RWR78N26R7FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N26R7FSBSL RWR78N26R7FSBSL-ND 3110-RWR78N26R7FSBSL
Product Name RES 26.7 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details