Vishay Intertechnology, Inc. RES 26.7 OHM 10W 1% WW AXIAL RWR78N26R7FMRSL

Description
RES 26.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 10W 1% WW AXIAL - RWR78N26R7FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 10W 1% WW AXIAL
RWR78N26R7FMRSL
RES 26.7 OHM 10W 1% WW AXIAL RWR78N26R7FMRSL
RES 26.7ohm 10W 1% WW AXIAL

RES 26.7ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N26R7FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N26R7FMRSL
Wirewound Resistors 3110-RWR78N26R7FMRSL
ESN-10 26.7 1% RWR78N26R7FM RSL

ESN-10 26.7 1% RWR78N26R7FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N26R7FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N26R7FMRSL-ND
Through Hole Resistors RWR78N26R7FMRSL-ND
26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N26R7FMRSL 3110-RWR78N26R7FMRSL RWR78N26R7FMRSL-ND
Product Name RES 26.7 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661752 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details