Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2490FRRSL

Description
249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2490FRRSL-ND
Through Hole Resistors RWR78N2490FRRSL-ND
249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2490FRRSL
Wirewound Resistors 3110-RWR78N2490FRRSL
ESN-10 249 1% RWR78N2490FR RSL

ESN-10 249 1% RWR78N2490FR RSL

Supplier's Site Datasheet
RES 249 OHM 10W 1% WW AXIAL - RWR78N2490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% WW AXIAL
RWR78N2490FRRSL
RES 249 OHM 10W 1% WW AXIAL RWR78N2490FRRSL
RES 249ohm 10W 1% WW AXIAL

RES 249ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N2490FRRSL-ND 3110-RWR78N2490FRRSL RWR78N2490FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 249 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers