Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2430FMB12

Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2430FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2430FMB12-ND
Through Hole Resistors RWR78N2430FMB12-ND
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2430FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2430FMB12
Wirewound Resistors 3110-RWR78N2430FMB12
ESN-10 243 1% RWR78N2430FM B12

ESN-10 243 1% RWR78N2430FM B12

Supplier's Site Datasheet
RES 243 OHM 10W 1% WW AXIAL - RWR78N2430FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 10W 1% WW AXIAL
RWR78N2430FMB12
RES 243 OHM 10W 1% WW AXIAL RWR78N2430FMB12
RES 243ohm 10W 1% WW AXIAL

RES 243ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N2430FMB12-ND 3110-RWR78N2430FMB12 RWR78N2430FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 243 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details