Vishay Intertechnology, Inc. RES 226 OHM 10W 1% WW AXIAL RWR78N2260FRRSL

Description
RES 226ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 10W 1% WW AXIAL - RWR78N2260FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 10W 1% WW AXIAL
RWR78N2260FRRSL
RES 226 OHM 10W 1% WW AXIAL RWR78N2260FRRSL
RES 226ohm 10W 1% WW AXIAL

RES 226ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2260FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2260FRRSL-ND
Through Hole Resistors RWR78N2260FRRSL-ND
226 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2260FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2260FRRSL
Wirewound Resistors 3110-RWR78N2260FRRSL
ESN-10 226 1% RWR78N2260FR RSL

ESN-10 226 1% RWR78N2260FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2260FRRSL RWR78N2260FRRSL-ND 3110-RWR78N2260FRRSL
Product Name RES 226 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers