Vishay Intertechnology, Inc. Wirewound Resistors RWR78N20R5FRRSL

Description
ESN-10 20.5 1% RWR78N20R5FR RSL
Request a Quote
Description
ESN-10 20.5 1% RWR78N20R5FR RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78N20R5FRRSL is a wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a non-inductive Ayrton-Perry winding and a weldable terminal. It has a power rating of 10 W, a resistance of 20.5 Ω with a tolerance of ±1%, and operates from -55 °C to +250 °C. The device features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The part is packaged in a single lot date code tape/reel configuration (RSL).

Datasheet Summary
Powered by GS/AI

The RWR78N20R5FRRSL is a wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a non-inductive Ayrton-Perry winding and a weldable terminal. It has a power rating of 10 W, a resistance of 20.5 Ω with a tolerance of ±1%, and operates from -55 °C to +250 °C. The device features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 1.780 ± 0.062 inches [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 inches [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The part is packaged in a single lot date code tape/reel configuration (RSL).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N20R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N20R5FRRSL
Wirewound Resistors 3110-RWR78N20R5FRRSL
ESN-10 20.5 1% RWR78N20R5FR RSL

ESN-10 20.5 1% RWR78N20R5FR RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N20R5FRRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details