Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2000FSRSL

Description
ESN-10 200 1% RWR78N2000FS RSL
Request a Quote Datasheet
Description
ESN-10 200 1% RWR78N2000FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2000FSRSL
Wirewound Resistors 3110-RWR78N2000FSRSL
ESN-10 200 1% RWR78N2000FS RSL

ESN-10 200 1% RWR78N2000FS RSL

Supplier's Site Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78N2000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78N2000FSRSL
RES 200 OHM 10W 1% WW AXIAL RWR78N2000FSRSL
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2000FSRSL-ND
Through Hole Resistors RWR78N2000FSRSL-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2000FSRSL RWR78N2000FSRSL RWR78N2000FSRSL-ND
Product Name Wirewound Resistors RES 200 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details