Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2000FSB12

Description
ESN-10 200 1% RWR78N2000FS B12
Request a Quote Datasheet
Description
ESN-10 200 1% RWR78N2000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2000FSB12
Wirewound Resistors 3110-RWR78N2000FSB12
ESN-10 200 1% RWR78N2000FS B12

ESN-10 200 1% RWR78N2000FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2000FSB12-ND
Through Hole Resistors RWR78N2000FSB12-ND
200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 10W 1% WW AXIAL - RWR78N2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% WW AXIAL
RWR78N2000FSB12
RES 200 OHM 10W 1% WW AXIAL RWR78N2000FSB12
RES 200ohm 10W 1% WW AXIAL

RES 200ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2000FSB12 RWR78N2000FSB12-ND RWR78N2000FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details