Vishay Intertechnology, Inc. RES 1.8 OHM 10W 1% WW AXIAL RWR78N1R80FSRSL

Description
RES 1.8ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 10W 1% WW AXIAL - RWR78N1R80FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 10W 1% WW AXIAL
RWR78N1R80FSRSL
RES 1.8 OHM 10W 1% WW AXIAL RWR78N1R80FSRSL
RES 1.8ohm 10W 1% WW AXIAL

RES 1.8ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1R80FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R80FSRSL-ND
Through Hole Resistors RWR78N1R80FSRSL-ND
1.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N1R80FSRSL RWR78N1R80FSRSL-ND
Product Name RES 1.8 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details