Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1822FRR69

Description
ESN-10 18.2K 1% RWR78N1822FR R69
Request a Quote
Description
ESN-10 18.2K 1% RWR78N1822FR R69
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78N is a military-grade, weldable, non-inductive wirewound resistor with a power rating of 10 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for the N-type is 0.1 to 19.6 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It has a maximum working voltage calculated as (P × R)^1/2, an insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor meets ANSI J-STD-002 for solderability and has a resistance temperature coefficient of ±30 ppm/°C from 10.1 to 19.6 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR78N is a military-grade, weldable, non-inductive wirewound resistor with a power rating of 10 W, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for the N-type is 0.1 to 19.6 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It has a maximum working voltage calculated as (P × R)^1/2, an insulation resistance of 1000 MΩ minimum dry, and terminal strength of 10 lb. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor meets ANSI J-STD-002 for solderability and has a resistance temperature coefficient of ±30 ppm/°C from 10.1 to 19.6 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1822FRR69 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1822FRR69
Wirewound Resistors 3110-RWR78N1822FRR69
ESN-10 18.2K 1% RWR78N1822FR R69

ESN-10 18.2K 1% RWR78N1822FR R69

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N1822FRR69
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details