Vishay Intertechnology, Inc. Wirewound Resistors RWR78N16R2FRRSL

Description
ESN-10 16.2 1% RWR78N16R2FR RSL
Request a Quote Datasheet
Description
ESN-10 16.2 1% RWR78N16R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N16R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N16R2FRRSL
Wirewound Resistors 3110-RWR78N16R2FRRSL
ESN-10 16.2 1% RWR78N16R2FR RSL

ESN-10 16.2 1% RWR78N16R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N16R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N16R2FRRSL-ND
Through Hole Resistors RWR78N16R2FRRSL-ND
16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 16.2 OHM 10W 1% WW AXIAL - RWR78N16R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 10W 1% WW AXIAL
RWR78N16R2FRRSL
RES 16.2 OHM 10W 1% WW AXIAL RWR78N16R2FRRSL
RES 16.2ohm 10W 1% WW AXIAL

RES 16.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N16R2FRRSL RWR78N16R2FRRSL-ND RWR78N16R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 16.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details