Vishay Intertechnology, Inc. RES 150 OHM 10W 1% WW AXIAL RWR78N1500FSRSL

Description
RES 150ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 10W 1% WW AXIAL - RWR78N1500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% WW AXIAL
RWR78N1500FSRSL
RES 150 OHM 10W 1% WW AXIAL RWR78N1500FSRSL
RES 150ohm 10W 1% WW AXIAL

RES 150ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1500FSRSL
Wirewound Resistors 3110-RWR78N1500FSRSL
ESN-10 150 1% RWR78N1500FS RSL

ESN-10 150 1% RWR78N1500FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1500FSRSL-ND
Through Hole Resistors RWR78N1500FSRSL-ND
150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1500FSRSL 3110-RWR78N1500FSRSL RWR78N1500FSRSL-ND
Product Name RES 150 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details