Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1400FMB12

Description
ESN-10 140 1% RWR78N1400FM B12
Request a Quote Datasheet
Description
ESN-10 140 1% RWR78N1400FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1400FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1400FMB12
Wirewound Resistors 3110-RWR78N1400FMB12
ESN-10 140 1% RWR78N1400FM B12

ESN-10 140 1% RWR78N1400FM B12

Supplier's Site Datasheet
RES 140 OHM 10W 1% WW AXIAL - RWR78N1400FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% WW AXIAL
RWR78N1400FMB12
RES 140 OHM 10W 1% WW AXIAL RWR78N1400FMB12
RES 140ohm 10W 1% WW AXIAL

RES 140ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1400FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1400FMB12-ND
Through Hole Resistors RWR78N1400FMB12-ND
140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

140 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1400FMB12 RWR78N1400FMB12 RWR78N1400FMB12-ND
Product Name Wirewound Resistors RES 140 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details