13.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 13.7ohm 10W 1% WW AXIAL
ESN-10 13.7 1% RWR78N13R7FS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78N13R7FSRSL-ND | RWR78N13R7FSRSL | 3110-RWR78N13R7FSRSL |
| Product Name | Through Hole Resistors | RES 13.7 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 13.7 ohms | 13.7 ohms | 13.7 ohms |