Vishay Intertechnology, Inc. Wirewound Resistors RWR78N13R3FRBSL

Description
ESN-10 13.3 1% RWR78N13R3FR BSL
Request a Quote Datasheet
Description
ESN-10 13.3 1% RWR78N13R3FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N13R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N13R3FRBSL
Wirewound Resistors 3110-RWR78N13R3FRBSL
ESN-10 13.3 1% RWR78N13R3FR BSL

ESN-10 13.3 1% RWR78N13R3FR BSL

Supplier's Site Datasheet
RES 13.3 OHM 10W 1% WW AXIAL - RWR78N13R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 10W 1% WW AXIAL
RWR78N13R3FRBSL
RES 13.3 OHM 10W 1% WW AXIAL RWR78N13R3FRBSL
RES 13.3ohm 10W 1% WW AXIAL

RES 13.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N13R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N13R3FRBSL-ND
Through Hole Resistors RWR78N13R3FRBSL-ND
13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N13R3FRBSL RWR78N13R3FRBSL RWR78N13R3FRBSL-ND
Product Name Wirewound Resistors RES 13.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers