Vishay Intertechnology, Inc. Wirewound Resistors RWR78N12R1FRB12

Description
ESN-10 12.1 1% RWR78N12R1FR B12
Request a Quote
Description
ESN-10 12.1 1% RWR78N12R1FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78N12R1FRB12 is a weldable, non-inductive wirewound resistor in the RWR78N series, rated for 10 W at 25 °C with a resistance of 12.1 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a ceramic core with terminals compliant with MIL-STD-1276, Type N-1, and meets MIL-PRF-39007 qualification standards. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It supports a dielectric withstanding voltage of 1000 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 10 lbf. The resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 Ω to 19.6 kΩ.

Datasheet Summary
Powered by GS/AI

RWR78N12R1FRB12 is a weldable, non-inductive wirewound resistor in the RWR78N series, rated for 10 W at 25 °C with a resistance of 12.1 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a ceramic core with terminals compliant with MIL-STD-1276, Type N-1, and meets MIL-PRF-39007 qualification standards. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It supports a dielectric withstanding voltage of 1000 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 10 lbf. The resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 Ω to 19.6 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N12R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N12R1FRB12
Wirewound Resistors 3110-RWR78N12R1FRB12
ESN-10 12.1 1% RWR78N12R1FR B12

ESN-10 12.1 1% RWR78N12R1FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78N12R1FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details