Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1242FSRSL

Description
ESN-10 12.4K 1% RWR78N1242FS RSL
Request a Quote Datasheet
Description
ESN-10 12.4K 1% RWR78N1242FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1242FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1242FSRSL
Wirewound Resistors 3110-RWR78N1242FSRSL
ESN-10 12.4K 1% RWR78N1242FS RSL

ESN-10 12.4K 1% RWR78N1242FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1242FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1242FSRSL-ND
Through Hole Resistors RWR78N1242FSRSL-ND
12.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 12.4K OHM 10W 1% WW AXIAL - RWR78N1242FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 10W 1% WW AXIAL
RWR78N1242FSRSL
RES 12.4K OHM 10W 1% WW AXIAL RWR78N1242FSRSL
RES 12.4Kohm 10W 1% WW AXIAL

RES 12.4Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1242FSRSL RWR78N1242FSRSL-ND RWR78N1242FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 12.4K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details