ESN-10 10.5K .1% RWR78N1052BS BSL
10.5 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 10.5Kohm 10W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N1052BSBSL | RWR78N1052BSBSL-ND | RWR78N1052BSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 10.5K OHM 10W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 10500 ohms | 10500 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |