RWR74S is a military-grade, axial lead, wirewound resistor with a power rating of 5 W, a resistance range of 0.1 to 12.1 kΩ at ±0.1 % tolerance, and a maximum operating temperature of +250 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor complies with MIL-PRF-39007 and has a dielectric withstanding voltage of 1000 V RMS for power ratings of 3 W and above. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. The terminal is solderable with tinned Copperweld® leads. Resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±20 ppm/°C for values above 10.1 Ω.
ESS-5 .499 1% RWR74SR499FS B14
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR74SR499FSB14 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |