Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR147FMS73

Description
ESS-5 .147 1% RWR74SR147FM S73
Request a Quote Datasheet
Description
ESS-5 .147 1% RWR74SR147FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR147FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR147FMS73
Wirewound Resistors 3110-RWR74SR147FMS73
ESS-5 .147 1% RWR74SR147FM S73

ESS-5 .147 1% RWR74SR147FM S73

Supplier's Site Datasheet
RES 0.147 OHM 5W 1% WW AXIAL - RWR74SR147FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 5W 1% WW AXIAL
RWR74SR147FMS73
RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FMS73
RES 0.147ohm 5W 1% WW AXIAL

RES 0.147ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR74SR147FMS73 RWR74SR147FMS73
Product Name Wirewound Resistors RES 0.147 OHM 5W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details