Vishay Intertechnology, Inc. Wirewound Resistors RWR74S68R1FMB12

Description
ESS-5 68.1 1% RWR74S68R1FM B12
Request a Quote
Description
ESS-5 68.1 1% RWR74S68R1FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a 5 W power rating at 25 °C, solderable terminals, and an inductive winding. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 to 12.1 kΩ with a tolerance of ±1 %, a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum dry. Its metal element is copper-nickel or nickel-chrome, mounted on an alumina or ceramic core. The terminal strength is 10 lb minimum. The part meets MIL-PRF-39007 qualifications and is available in bulk packaging or tape/reel formats.

Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a 5 W power rating at 25 °C, solderable terminals, and an inductive winding. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.1 to 12.1 kΩ with a tolerance of ±1 %, a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum dry. Its metal element is copper-nickel or nickel-chrome, mounted on an alumina or ceramic core. The terminal strength is 10 lb minimum. The part meets MIL-PRF-39007 qualifications and is available in bulk packaging or tape/reel formats.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S68R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S68R1FMB12
Wirewound Resistors 3110-RWR74S68R1FMB12
ESS-5 68.1 1% RWR74S68R1FM B12

ESS-5 68.1 1% RWR74S68R1FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S68R1FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details